CURRENT METER; Meter Function:DC Current; Meter Range:-; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:1-0-1 mA; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 44F4779 |
| Product Name | Current Meter; Meter Function Jewell/modutec |
| Input Type | DC Current; DC Current |