Manufacturer: Triplett Test Equipment and Tools
Win Source Part Number: 852821-CM650
Features: Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Package: Retail Package
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 9030.33.3800
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 852821-CM650 |
| Product Name | Unclassified - CM650 |