Triplett Banana, Meter Interface 79-374

Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 4958-79-374-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
4958-79-374-ND
Banana, Meter Interface 4958-79-374-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord"

Buy Now Datasheet
Test Lead Kit; Kit Contents Triplett - 62F2328 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit; Kit Contents Triplett
62F2328
Test Lead Kit; Kit Contents Triplett 62F2328
TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Screw-on Alligator Clips; Product Range:-; Cable Length:48"; Lead Length:48"; Test Connector Type A:Probe; Test Connector Type B:Alligator Clip

TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Screw-on Alligator Clips; Product Range:-; Cable Length:48"; Lead Length:48"; Test Connector Type A:Probe; Test Connector Type B:Alligator Clip

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 4958-79-374-ND 62F2328
Product Name Banana, Meter Interface Test Lead Kit; Kit Contents Triplett
Probe Configuration AlligatorClip; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details