Triplett Banana, Meter Interface 79-127

Description
"48.0"" (1219.20mm) Banana Socket (Jack), Single, Sheathed To Alligator Clip, Insulated (2) Patch Cord"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Socket (Jack), Single, Sheathed To Alligator Clip, Insulated (2) Patch Cord"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 4958-79-127-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
4958-79-127-ND
Banana, Meter Interface 4958-79-127-ND
"48.0"" (1219.20mm) Banana Socket (Jack), Single, Sheathed To Alligator Clip, Insulated (2) Patch Cord"

"48.0"" (1219.20mm) Banana Socket (Jack), Single, Sheathed To Alligator Clip, Insulated (2) Patch Cord"

Buy Now Datasheet
Test Lead Kit; Kit Contents Triplett - 62F245 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit; Kit Contents Triplett
62F245
Test Lead Kit; Kit Contents Triplett 62F245
TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Screw-on Alligator Clips; Product Range:-; Cable Length:48"; Lead Length:48"; Test Connector Type A:Probe; Test Connector Type B:Alligator Clip RoHS Compliant: Yes

TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Screw-on Alligator Clips; Product Range:-; Cable Length:48"; Lead Length:48"; Test Connector Type A:Probe; Test Connector Type B:Alligator Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 4958-79-127-ND 62F245
Product Name Banana, Meter Interface Test Lead Kit; Kit Contents Triplett
Probe Configuration AlligatorClip; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details