Jewell Instruments, LLC Analog Panel Meter; Meter Function Jewell/modutec 3S-DMA-200

Description
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 200mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:76.2mm RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 200mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:76.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Jewell/modutec - 18M1603 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Jewell/modutec
18M1603
Analog Panel Meter; Meter Function Jewell/modutec 18M1603
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 200mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:76.2mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 200mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87" x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:76.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 18M1603
Product Name Analog Panel Meter; Meter Function Jewell/modutec
Current Range 0.0 to 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - AL Series Analogue Meter - AL39WF - Sifam
Specs
Features Illuminated
Scale Type Expanded Scale
Scale Length 3.86 inch (98.04 mm)
View Details
Edgewise Analog Panel Meter - CK-150 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Face Type Rectangular
Analog Input Channels 1 to ?
Width 17.53 mm (0.6900 inch)
View Details