Manual Average Handheld Analog Multimeter Digit Scale Display Voltage, Current, Resistance Battery Test, Diode Test Function Features
MULTIMETER, ANALOG, 18 FUNCTIONS; Resistance Measurement Range:20kohm to 20Mohm; Voltage Measuring Range DC:3V to 1200V; Voltage Measuring Range AC:3V to 1200V; Current Measuring Range DC:0.6mA to 0.6A; Current Measuring Range AC:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Analog Multimeters | Clamp Meters |
| Product Number | 4958-3018-ND | 98B6042 |
| Product Name | Multimeters | Multimeter, Analog, 18 Functions; Resistance Measurement Range Triplett |
| Form Factor | Handheld |