Jewell Instruments, LLC Analog Panel Meter; Meter Function Jewell/modutec 2S-DMA-001-NS

Description
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:61.214mm RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:61.214mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Jewell/modutec - 01M5309 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Jewell/modutec
01M5309
Analog Panel Meter; Meter Function Jewell/modutec 01M5309
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:61.214mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27" x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:61.214mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 01M5309
Product Name Analog Panel Meter; Meter Function Jewell/modutec
Current Range 0.0 to 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - R49B - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 5.03 inch (128 mm)
View Details