Jewell Instruments, LLC Analog Panel Meter; Meter Function Jewell/modutec 2S-AAC-003

Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Jewell/modutec - 18M1403 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Jewell/modutec
18M1403
Analog Panel Meter; Meter Function Jewell/modutec 18M1403
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27" x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 18M1403
Product Name Analog Panel Meter; Meter Function Jewell/modutec
Current Range 0.0 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Vintage Series Analogue Meter - R19R - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature)
Face Type Rectangular
View Details