Jewell Instruments, LLC Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec 2053-3729-07

Description
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Volts; Meter Range:80V to 260V; Digit Height:12.7mm; Supply Voltage Range:12VDC / 24VDC; Operating Temperature Range:-20°C to +60°C RoHS Compliant: NA
Description
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Volts; Meter Range:80V to 260V; Digit Height:12.7mm; Supply Voltage Range:12VDC / 24VDC; Operating Temperature Range:-20°C to +60°C RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec - 74K0604 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec
74K0604
Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec 74K0604
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Volts; Meter Range:80V to 260V; Digit Height:12.7mm; Supply Voltage Range:12VDC / 24VDC; Operating Temperature Range:-20°C to +60°C RoHS Compliant: NA

DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Volts; Meter Range:80V to 260V; Digit Height:12.7mm; Supply Voltage Range:12VDC / 24VDC; Operating Temperature Range:-20°C to +60°C RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 74K0604
Product Name Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Pneumatic controllers - Campo series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; PID
Form Factor Chassis
Accuracy 0.5 ±% FS
View Details