Jewell Instruments, LLC Loop Powered Meter; No. Of Digits / Alpha Jewell/modutec 1030-00-19-U

Description
LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:7.6mm; Panel Cutout Height:19.3mm; Panel Cutout Width:35.56mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No
Datasheet
Description
LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:7.6mm; Panel Cutout Height:19.3mm; Panel Cutout Width:35.56mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Powered Meter; No. Of Digits / Alpha Jewell/modutec - 51F3577 - Newark, An Avnet Company
Chicago, IL, United States
Loop Powered Meter; No. Of Digits / Alpha Jewell/modutec
51F3577
Loop Powered Meter; No. Of Digits / Alpha Jewell/modutec 51F3577
LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:7.6mm; Panel Cutout Height:19.3mm; Panel Cutout Width:35.56mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No

LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:7.6mm; Panel Cutout Height:19.3mm; Panel Cutout Width:35.56mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 51F3577
Product Name Loop Powered Meter; No. Of Digits / Alpha Jewell/modutec
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details