Jetter USA Inc. Servo Motor JH2-0053-06-6RVS4-2.0X

Description
SERVO MOTOR, 0.53 NM, 3000 RPM, 48 V, 5.57 A, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 0.53 NM, 3000 RPM, 48 V, 5.57 A, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 182830564 - Radwell International
Willingboro, NJ, United States
Servo Motor
182830564
Servo Motor 182830564
SERVO MOTOR, 0.53 NM, 3000 RPM, 48 V, 5.57 A, IP65. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 0.53 NM, 3000 RPM, 48 V, 5.57 A, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 182830564
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details