Jet Edge Water Jet Closed Loop Filtration System Model CLS 141

Description
Closed Loop Filtration Systems are specifically designed for waterjet cutting or water jet cleaning systems overflow water to the drain. Dissolved solids are the metals that are dissolved in water from the water jet cutting process. Filtration of the tank overflow will remove some of the suspended solids and spent abrasive. However, these overflow to drain systems do not remove dissolved solids. If your local or state municipality mandates that you must not overflow to drain, closing the loop is the only option.
Datasheet
Description
Closed Loop Filtration Systems are specifically designed for waterjet cutting or water jet cleaning systems overflow water to the drain. Dissolved solids are the metals that are dissolved in water from the water jet cutting process. Filtration of the tank overflow will remove some of the suspended solids and spent abrasive. However, these overflow to drain systems do not remove dissolved solids. If your local or state municipality mandates that you must not overflow to drain, closing the loop is the only option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Jet Closed Loop Filtration System - Model CLS 141 - Jet Edge
St. Michael, MN, USA
Water Jet Closed Loop Filtration System
Model CLS 141
Water Jet Closed Loop Filtration System Model CLS 141
Closed Loop Filtration Systems are specifically designed for waterjet cutting or water jet cleaning systems overflow water to the drain. Dissolved solids are the metals that are dissolved in water from the water jet cutting process. Filtration of the tank overflow will remove some of the suspended solids and spent abrasive. However, these overflow to drain systems do not remove dissolved solids. If your local or state municipality mandates that you must not overflow to drain, closing the loop is the only option.

Closed Loop Filtration Systems are specifically designed for waterjet cutting or water jet cleaning systems overflow water to the drain. Dissolved solids are the metals that are dissolved in water from the water jet cutting process. Filtration of the tank overflow will remove some of the suspended solids and spent abrasive. However, these overflow to drain systems do not remove dissolved solids. If your local or state municipality mandates that you must not overflow to drain, closing the loop is the only option.

Supplier's Site Datasheet

Technical Specifications

  Jet Edge
Product Category Chillers (industrial)
Product Number Model CLS 141
Product Name Water Jet Closed Loop Filtration System
Application Industrial; Other; Waterjet System
Power Source 208-230/60/3 (optional feature); 460/60/3 (optional feature)
Reservoir 150.0 gallons (568 liters)
FLA 10 amps
Condenser Cooling Air-Cooled
Unlock Full Specs
to access all available technical data

Similar Products

FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB80WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details