Jergens, Inc. Quick-Loc™ Center Locating Pins QL-488600

Description
Jergens Quick-Loc™ Center Locating Pins are designed for use with our Quick-Loc™ Rotary Receivers. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Diameter Tolerances: - Nominal Inch Sizes: -0.0004"/-0.0009” - Nominal Metric Sizes: g5
Request a Quote Datasheet
Description
Jergens Quick-Loc™ Center Locating Pins are designed for use with our Quick-Loc™ Rotary Receivers. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Diameter Tolerances: - Nominal Inch Sizes: -0.0004"/-0.0009” - Nominal Metric Sizes: g5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ Center Locating Pins - QL-488600 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ Center Locating Pins
QL-488600
Quick-Loc™ Center Locating Pins QL-488600
Jergens Quick-Loc™ Center Locating Pins are designed for use with our Quick-Loc™ Rotary Receivers. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Diameter Tolerances: - Nominal Inch Sizes: -0.0004"/-0.0009” - Nominal Metric Sizes: g5

Jergens Quick-Loc™ Center Locating Pins are designed for use with our Quick-Loc™ Rotary Receivers.
Features, Benefits, & Product Specifications:

  • Material: Stressproof® Steel
  • Finish: Black Oxide
  • Diameter Tolerances:

- Nominal Inch Sizes: -0.0004"/-0.0009”
- Nominal Metric Sizes: g5

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number QL-488600
Product Name Quick-Loc™ Center Locating Pins
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Flat Vent Alloy Steel Pull Dowels - 31428 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 0.7500 inch (19.05 mm)
View Details
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801025RP - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
300 Series T-Handle Quick Release Pin - 801058-300 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
View Details
300 Series T-Handle Quick Release Pin - 801009-300 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
View Details