Jergens, Inc. Quick-Loc™ Center Locating Pins QL-488500

Description
Jergens Quick-Loc™ Center Locating Pins are designed for use with our Quick-Loc™ Rotary Receivers. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Diameter Tolerances: - Nominal Inch Sizes: -0.0004"/-0.0009” - Nominal Metric Sizes: g5
Request a Quote Datasheet
Description
Jergens Quick-Loc™ Center Locating Pins are designed for use with our Quick-Loc™ Rotary Receivers. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Diameter Tolerances: - Nominal Inch Sizes: -0.0004"/-0.0009” - Nominal Metric Sizes: g5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ Center Locating Pins - QL-488500 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ Center Locating Pins
QL-488500
Quick-Loc™ Center Locating Pins QL-488500
Jergens Quick-Loc™ Center Locating Pins are designed for use with our Quick-Loc™ Rotary Receivers. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Diameter Tolerances: - Nominal Inch Sizes: -0.0004"/-0.0009” - Nominal Metric Sizes: g5

Jergens Quick-Loc™ Center Locating Pins are designed for use with our Quick-Loc™ Rotary Receivers.
Features, Benefits, & Product Specifications:

  • Material: Stressproof® Steel
  • Finish: Black Oxide
  • Diameter Tolerances:

- Nominal Inch Sizes: -0.0004"/-0.0009”
- Nominal Metric Sizes: g5

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number QL-488500
Product Name Quick-Loc™ Center Locating Pins
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Alloy Steel Pull Dowels - 31620 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2 inch (50.8 mm)
View Details
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801082RP - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
Ball Lock® Fast Acting Shanks - 49612-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.9843 inch (25 mm)
View Details
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801020RQ - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details