Jergens, Inc. Recessed Button Handle Quick-Release Pins 853032

Description
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Recessed Button Handle Quick-Release Pin, part number 853032, is designed for military and industrial applications, featuring a stainless steel construction that provides resistance to corrosion in harsh environments. This pin is engineered to prevent accidental actuation, ensuring reliable performance in repetitive use scenarios. It offers quick and easy positive engagement with high holding strengths, making it suitable for applications such as tank doors, landing gear, and cargo nets. The pin can be ordered with optional features, including additional locking balls for enhanced tensile strength and custom specifications for grip length and materials. Compliance with military specifications (MS) and national aerospace standards (NAS) is assured, making it a reliable choice for defense and aerospace projects.

Datasheet Summary
Powered by GS/AI

The Recessed Button Handle Quick-Release Pin, part number 853032, is designed for military and industrial applications, featuring a stainless steel construction that provides resistance to corrosion in harsh environments. This pin is engineered to prevent accidental actuation, ensuring reliable performance in repetitive use scenarios. It offers quick and easy positive engagement with high holding strengths, making it suitable for applications such as tank doors, landing gear, and cargo nets. The pin can be ordered with optional features, including additional locking balls for enhanced tensile strength and custom specifications for grip length and materials. Compliance with military specifications (MS) and national aerospace standards (NAS) is assured, making it a reliable choice for defense and aerospace projects.

Suppliers

Company
Product
Description
Supplier Links
Recessed Button Handle Quick-Release Pins - 853032 - Jergens, Inc.
Cleveland, OH, United States
Recessed Button Handle Quick-Release Pins
853032
Recessed Button Handle Quick-Release Pins 853032
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 853032
Product Name Recessed Button Handle Quick-Release Pins
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49683SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.38 inch (35 mm)
View Details
Ball Lock® Shanks - 49683 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.38 inch (35 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31826-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.4375 inch (11.11 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31642 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2.5 inch (63.5 mm)
View Details