Jergens, Inc. Heavy Duty T-Handle Quick-Release Pins 852665

Description
Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty T-Handle Quick-Release Pins from Jergens, Inc. are designed for military and industrial applications, featuring a welded stainless steel handle that enhances impact resistance. These pins are made from stainless steel, providing corrosion resistance suitable for demanding environments. They offer quick and easy engagement with high holding strengths, making them ideal for frequent and repetitive use. The pins can be ordered with optional features such as four locking balls to increase tensile strength. They are compliant with military specifications and standards, ensuring reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The Heavy Duty T-Handle Quick-Release Pins from Jergens, Inc. are designed for military and industrial applications, featuring a welded stainless steel handle that enhances impact resistance. These pins are made from stainless steel, providing corrosion resistance suitable for demanding environments. They offer quick and easy engagement with high holding strengths, making them ideal for frequent and repetitive use. The pins can be ordered with optional features such as four locking balls to increase tensile strength. They are compliant with military specifications and standards, ensuring reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty T-Handle Quick-Release Pins - 852665 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty T-Handle Quick-Release Pins
852665
Heavy Duty T-Handle Quick-Release Pins 852665
Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 852665
Product Name Heavy Duty T-Handle Quick-Release Pins
Pin Type T-Pin
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801082RP - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
Stainless Steel Ball Lock® Shanks - 49622SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.18 inch (30 mm)
View Details
300 Series T-Handle Quick Release Pin - 801085-300 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
View Details
5-Axis Locating Pins - 5LP1225001 - Jergens, Inc.
Specs
Design Units Metric
Material 1018 Carbon Steel
View Details