Jergens, Inc. T-Handle Quick-Release Pins 851076

Description
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens T-Handle Quick-Release Pins are designed for military and industrial applications, featuring stainless steel construction that provides resistance to corrosion. These pins are available in various diameters, with double shear resistance ranging from 5,150 lbs to 147,200 lbs, depending on the size. The locking element tensile strength varies from 200 lbs to 5,480 lbs, ensuring secure engagement in demanding environments. Optional features include lanyards and the possibility of special orders with additional locking balls for enhanced tensile strength. The pins comply with military specifications and are suitable for applications such as tank doors, landing gear, and cargo nets. Certificates of conformance are available upon request, and the product is backed by Jergens' ISO 9001:2015 and AS9100 certifications.

Datasheet Summary
Powered by GS/AI

Jergens T-Handle Quick-Release Pins are designed for military and industrial applications, featuring stainless steel construction that provides resistance to corrosion. These pins are available in various diameters, with double shear resistance ranging from 5,150 lbs to 147,200 lbs, depending on the size. The locking element tensile strength varies from 200 lbs to 5,480 lbs, ensuring secure engagement in demanding environments. Optional features include lanyards and the possibility of special orders with additional locking balls for enhanced tensile strength. The pins comply with military specifications and are suitable for applications such as tank doors, landing gear, and cargo nets. Certificates of conformance are available upon request, and the product is backed by Jergens' ISO 9001:2015 and AS9100 certifications.

Suppliers

Company
Product
Description
Supplier Links
T-Handle Quick-Release Pins - 851076 - Jergens, Inc.
Cleveland, OH, United States
T-Handle Quick-Release Pins
851076
T-Handle Quick-Release Pins 851076
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.
  • Lead times may vary on non-stock items.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 851076
Product Name T-Handle Quick-Release Pins
Pin Type T-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Alloy Steel Pull Dowels - 31629 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1.25 inch (31.75 mm)
View Details
Ball Lock® Shanks - 49605 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5118 inch (13 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31821-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801053QQ - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details