Jergens, Inc. T-Handle Quick-Release Pins 851057

Description
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens T-Handle Quick-Release Pins are designed for military and industrial applications, featuring stainless steel construction for corrosion resistance. The pins are available in various diameters, with double shear resistance ranging from 5,150 lbs to 147,200 lbs, depending on the size. Locking element tensile strength varies from 200 lbs to 5,480 lbs, ensuring secure engagement. These pins can be ordered with optional lanyards and may be customized with additional locking balls for enhanced strength. They are compliant with military specifications and standards, including MS and NAS, making them suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

Jergens T-Handle Quick-Release Pins are designed for military and industrial applications, featuring stainless steel construction for corrosion resistance. The pins are available in various diameters, with double shear resistance ranging from 5,150 lbs to 147,200 lbs, depending on the size. Locking element tensile strength varies from 200 lbs to 5,480 lbs, ensuring secure engagement. These pins can be ordered with optional lanyards and may be customized with additional locking balls for enhanced strength. They are compliant with military specifications and standards, including MS and NAS, making them suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
T-Handle Quick-Release Pins - 851057 - Jergens, Inc.
Cleveland, OH, United States
T-Handle Quick-Release Pins
851057
T-Handle Quick-Release Pins 851057
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.
  • Lead times may vary on non-stock items.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 851057
Product Name T-Handle Quick-Release Pins
Pin Type T-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Alloy Steel Pull Dowels - 31611 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1.5 inch (38.1 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31845-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.6250 inch (15.87 mm)
View Details
Ball Lock® Shanks - 49661 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.9843 inch (25 mm)
View Details
300 Series T-Handle Quick Release Pin - 801003-300 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
View Details