Jergens, Inc. T-Handle Quick-Release Pins 851056

Description
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens T-Handle Quick-Release Pins, specifically part number 851056, are designed for military and industrial applications, offering a reliable solution for quick engagement and disengagement. These pins are constructed from stainless steel, providing resistance to corrosion in harsh environments. They feature a firm grip for comfortable operation and are available with optional locking balls to enhance tensile strength. The pins meet military specifications and are compliant with NAS and DFARS standards, ensuring suitability for defense-related projects. They are available in various sizes, with specific double shear resistance and tensile strength ratings, making them versatile for applications such as tank doors, landing gear, and cargo nets. Customization options for grip length and materials are also available upon request.

Datasheet Summary
Powered by GS/AI

Jergens T-Handle Quick-Release Pins, specifically part number 851056, are designed for military and industrial applications, offering a reliable solution for quick engagement and disengagement. These pins are constructed from stainless steel, providing resistance to corrosion in harsh environments. They feature a firm grip for comfortable operation and are available with optional locking balls to enhance tensile strength. The pins meet military specifications and are compliant with NAS and DFARS standards, ensuring suitability for defense-related projects. They are available in various sizes, with specific double shear resistance and tensile strength ratings, making them versatile for applications such as tank doors, landing gear, and cargo nets. Customization options for grip length and materials are also available upon request.

Suppliers

Company
Product
Description
Supplier Links
T-Handle Quick-Release Pins - 851056 - Jergens, Inc.
Cleveland, OH, United States
T-Handle Quick-Release Pins
851056
T-Handle Quick-Release Pins 851056
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.
  • Lead times may vary on non-stock items.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 851056
Product Name T-Handle Quick-Release Pins
Pin Type T-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49601SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.7874 inch (20 mm)
View Details
T-Handle Quick-Release Pins - 801081 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
5-Axis Locating Pins - 5LP1220 - Jergens, Inc.
Specs
Design Units Metric
Material 1018 Carbon Steel
View Details
Ring Handle Quick-Release Pins - 800205 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.1875 inch (4.76 mm)
View Details