Jergens, Inc. T-Handle Quick-Release Pins 851053

Description
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens T-Handle Quick-Release Pins, specifically part number 851053, are designed for military and industrial applications, offering a robust solution for quick engagement and disengagement. These pins are constructed from stainless steel, providing resistance to corrosion in harsh environments. They feature a double shear resistance of 5,150 lbs for a 3/16 inch diameter pin and a minimum locking element tensile strength of 200 lbs. The recommended hole diameter for installation is between 0.1900 and 0.1940 inches. Optional features include lanyards and the possibility of special orders with additional locking balls for enhanced tensile strength. Jergens is an ISO 9001:2015 and AS9100 certified manufacturer, ensuring compliance with military specifications and standards.

Datasheet Summary
Powered by GS/AI

Jergens T-Handle Quick-Release Pins, specifically part number 851053, are designed for military and industrial applications, offering a robust solution for quick engagement and disengagement. These pins are constructed from stainless steel, providing resistance to corrosion in harsh environments. They feature a double shear resistance of 5,150 lbs for a 3/16 inch diameter pin and a minimum locking element tensile strength of 200 lbs. The recommended hole diameter for installation is between 0.1900 and 0.1940 inches. Optional features include lanyards and the possibility of special orders with additional locking balls for enhanced tensile strength. Jergens is an ISO 9001:2015 and AS9100 certified manufacturer, ensuring compliance with military specifications and standards.

Suppliers

Company
Product
Description
Supplier Links
T-Handle Quick-Release Pins - 851053 - Jergens, Inc.
Cleveland, OH, United States
T-Handle Quick-Release Pins
851053
T-Handle Quick-Release Pins 851053
Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.
  • Lead times may vary on non-stock items.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 851053
Product Name T-Handle Quick-Release Pins
Pin Type T-Pin
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801038RP - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Ball Lock® Fast Acting Shanks - 49681-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.38 inch (35 mm)
View Details
300 Series T-Handle Quick Release Pin - 801033-300 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
View Details
T-Handle Quick Release Pins with Stainless Steel Loop-Eyelet Lanyard - 801057GE - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details