Jergens, Inc. Button Handle Quick-Release Pins 850602

Description
Jergens Kwik-Lok® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Kwik-Lok® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Handle Quick-Release Pins - 850602 - Jergens, Inc.
Cleveland, OH, United States
Button Handle Quick-Release Pins
850602
Button Handle Quick-Release Pins 850602
Jergens Kwik-Lok® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.
  • Lead times may vary on non-stock items.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 850602
Product Name Button Handle Quick-Release Pins
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49694SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.97 inch (50 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31788 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units Metric
Material Alloy Steel
View Details
Spiral Groove Alloy Steel Pull Dowels - 31844 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 3 inch (76.2 mm)
View Details
Stainless Steel Ball Lock® Shanks - 49672SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.18 inch (30 mm)
View Details