Jergens, Inc. Ring Handle Quick-Release Pins 850241

Description
Jergens Kwik-Lok® Ring Handle Pins are designed for applications which require small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Kwik-Lok® Ring Handle Pins are designed for applications which require small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Handle Quick-Release Pins - 850241 - Jergens, Inc.
Cleveland, OH, United States
Ring Handle Quick-Release Pins
850241
Ring Handle Quick-Release Pins 850241
Jergens Kwik-Lok® Ring Handle Pins are designed for applications which require small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Ring Handle Pins are designed for applications which require small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 850241
Product Name Ring Handle Quick-Release Pins
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ring Handle Quick-Release Pins - 800249 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
Stainless Steel Ball Lock® Shanks - 49655SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.5118 inch (13 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31850 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 3 inch (76.2 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31780 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units Metric
Material Alloy Steel
View Details