Jergens, Inc. Heavy Duty Button Handle Quick-Release Pins 806543

Description
Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Button Handle Quick-Release Pins from Jergens, Inc. are designed for military and industrial applications, featuring a welded stainless steel handle that enhances impact resistance. These pins are made entirely of stainless steel, providing superior corrosion resistance. They offer quick and easy positive engagement with high holding strengths, making them suitable for frequent and repetitive use. The pins can be customized with optional features such as four locking balls for increased tensile strength, and special materials or grip lengths can be requested. Compliance with military specifications (MS) and national aerospace standards (NAS) ensures reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Button Handle Quick-Release Pins from Jergens, Inc. are designed for military and industrial applications, featuring a welded stainless steel handle that enhances impact resistance. These pins are made entirely of stainless steel, providing superior corrosion resistance. They offer quick and easy positive engagement with high holding strengths, making them suitable for frequent and repetitive use. The pins can be customized with optional features such as four locking balls for increased tensile strength, and special materials or grip lengths can be requested. Compliance with military specifications (MS) and national aerospace standards (NAS) ensures reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Button Handle Quick-Release Pins - 806543 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Button Handle Quick-Release Pins
806543
Heavy Duty Button Handle Quick-Release Pins 806543
Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 806543
Product Name Heavy Duty Button Handle Quick-Release Pins
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fast Acting Shanks - 49606-S - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5118 inch (13 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31824 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 3 inch (76.2 mm)
View Details
Ball Lock® Fast Acting Shanks - 49621-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.18 inch (30 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31419 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1.5 inch (38.1 mm)
View Details