Jergens, Inc. Heavy Duty Button Handle Quick-Release Pins 806457

Description
Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Button Handle Quick-Release Pins from Jergens, Inc. are designed for military and industrial applications, featuring a welded stainless steel handle that enhances impact resistance. These pins are made entirely of stainless steel, providing excellent corrosion resistance. They facilitate quick and easy engagement while maintaining high holding strengths, making them suitable for frequent and repetitive use. The pins can be ordered with an option of four locking balls to increase locking element tensile strength. Special materials, grip lengths, and longer "C" dimensions are available upon request, allowing for customization to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Button Handle Quick-Release Pins from Jergens, Inc. are designed for military and industrial applications, featuring a welded stainless steel handle that enhances impact resistance. These pins are made entirely of stainless steel, providing excellent corrosion resistance. They facilitate quick and easy engagement while maintaining high holding strengths, making them suitable for frequent and repetitive use. The pins can be ordered with an option of four locking balls to increase locking element tensile strength. Special materials, grip lengths, and longer "C" dimensions are available upon request, allowing for customization to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Button Handle Quick-Release Pins - 806457 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Button Handle Quick-Release Pins
806457
Heavy Duty Button Handle Quick-Release Pins 806457
Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 806457
Product Name Heavy Duty Button Handle Quick-Release Pins
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Groove Stainless Steel Pull Dowels - 31806-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31644 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 4 inch (102 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31647 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2.5 inch (63.5 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31817 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1 inch (25.4 mm)
View Details