Jergens, Inc. Double Acting Ring Handle Quick-Release Pins 806317

Description
Jergens Kwik-Lok® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Kwik-Lok® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Ring Handle Quick-Release Pins - 806317 - Jergens, Inc.
Cleveland, OH, United States
Double Acting Ring Handle Quick-Release Pins
806317
Double Acting Ring Handle Quick-Release Pins 806317
Jergens Kwik-Lok® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 806317
Product Name Double Acting Ring Handle Quick-Release Pins
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Shanks - 49604 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5118 inch (13 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31413 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2 inch (50.8 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31847-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.7500 inch (19.05 mm)
View Details
Ball Lock® Fast Acting Shanks - 49612-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.9843 inch (25 mm)
View Details