Jergens, Inc. Double Acting Ring Handle Quick-Release Pins 806233

Description
Jergens Kwik-Lok® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Kwik-Lok® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Ring Handle Quick-Release Pins - 806233 - Jergens, Inc.
Cleveland, OH, United States
Double Acting Ring Handle Quick-Release Pins
806233
Double Acting Ring Handle Quick-Release Pins 806233
Jergens Kwik-Lok® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 806233
Product Name Double Acting Ring Handle Quick-Release Pins
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49641SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.97 inch (50 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31845 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 4 inch (102 mm)
View Details
5-Axis Locating Pins - 5LP15012 - Jergens, Inc.
Specs
Design Units Metric
Material 1018 Carbon Steel
View Details
Standard Round Stainless Steel Pull Dowels - 31648-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.7502 inch (19.06 mm)
View Details