Jergens, Inc. Double Acting T-Handle Quick-Release Pins 803419

Description
Jergens Kwik-Lok® Double Acting T-Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their T-handle configuration provides a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Kwik-Lok® Double Acting T-Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their T-handle configuration provides a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting T-Handle Quick-Release Pins - 803419 - Jergens, Inc.
Cleveland, OH, United States
Double Acting T-Handle Quick-Release Pins
803419
Double Acting T-Handle Quick-Release Pins 803419
Jergens Kwik-Lok® Double Acting T-Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their T-handle configuration provides a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Double Acting T-Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their T-handle configuration provides a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 803419
Product Name Double Acting T-Handle Quick-Release Pins
Pin Type T-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fast Acting Shanks - 49671-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.18 inch (30 mm)
View Details
Stainless Steel Ball Lock® Shanks - 49661SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.9843 inch (25 mm)
View Details
T-Handle Quick-Release Pins - 801054 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard - 801040CV - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details