Jergens, Inc. Recessed Button Handle Quick-Release Pins 803040

Description
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Recessed Button Handle Quick-Release Pin, part number 803040, is designed for military and industrial applications requiring reliable and secure fastening. Manufactured by Jergens, Inc., this pin features a stainless steel construction that provides resistance to corrosion, making it suitable for harsh environments. The design includes a recessed button handle that helps prevent accidental actuation, ensuring safety during operation. This quick-release pin is compliant with military specifications and is available with optional features such as additional locking balls for enhanced tensile strength. The product is suitable for applications that involve frequent and repetitive use, offering quick and easy engagement. Jergens provides options for special orders, including variations in grip length and materials, catering to specific project requirements.

Datasheet Summary
Powered by GS/AI

The Recessed Button Handle Quick-Release Pin, part number 803040, is designed for military and industrial applications requiring reliable and secure fastening. Manufactured by Jergens, Inc., this pin features a stainless steel construction that provides resistance to corrosion, making it suitable for harsh environments. The design includes a recessed button handle that helps prevent accidental actuation, ensuring safety during operation. This quick-release pin is compliant with military specifications and is available with optional features such as additional locking balls for enhanced tensile strength. The product is suitable for applications that involve frequent and repetitive use, offering quick and easy engagement. Jergens provides options for special orders, including variations in grip length and materials, catering to specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Recessed Button Handle Quick-Release Pins - 803040 - Jergens, Inc.
Cleveland, OH, United States
Recessed Button Handle Quick-Release Pins
803040
Recessed Button Handle Quick-Release Pins 803040
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 803040
Product Name Recessed Button Handle Quick-Release Pins
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49658SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.4331 inch (11 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31822-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31802 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1 inch (25.4 mm)
View Details
Standard Round Stainless Steel Pull Dowels - 31627-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.5002 inch (12.71 mm)
View Details