Jergens, Inc. Recessed Button Handle Quick-Release Pins 803036

Description
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Recessed Button Handle Quick-Release Pin, part number 803036, from Jergens, Inc. is designed for military and industrial applications requiring reliable and secure fastening. Constructed from stainless steel, this pin is resistant to corrosion, making it suitable for harsh environments. It features a recessed button handle that helps prevent accidental actuation, ensuring safe operation. The pin offers quick and easy positive engagement with high holding strengths, ideal for applications that involve frequent use. Optional features include the availability of four locking balls for enhanced tensile strength and the possibility of special orders for grip length and materials. This product is compliant with military specifications and standards, ensuring its suitability for defense-related projects.

Datasheet Summary
Powered by GS/AI

The Recessed Button Handle Quick-Release Pin, part number 803036, from Jergens, Inc. is designed for military and industrial applications requiring reliable and secure fastening. Constructed from stainless steel, this pin is resistant to corrosion, making it suitable for harsh environments. It features a recessed button handle that helps prevent accidental actuation, ensuring safe operation. The pin offers quick and easy positive engagement with high holding strengths, ideal for applications that involve frequent use. Optional features include the availability of four locking balls for enhanced tensile strength and the possibility of special orders for grip length and materials. This product is compliant with military specifications and standards, ensuring its suitability for defense-related projects.

Suppliers

Company
Product
Description
Supplier Links
Recessed Button Handle Quick-Release Pins - 803036 - Jergens, Inc.
Cleveland, OH, United States
Recessed Button Handle Quick-Release Pins
803036
Recessed Button Handle Quick-Release Pins 803036
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 803036
Product Name Recessed Button Handle Quick-Release Pins
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Ring Handle Quick-Release Pins - 800235 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31427 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2 inch (50.8 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31824 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 3 inch (76.2 mm)
View Details
Precision Expanding Dowels - 29451 - Jergens, Inc.
Specs
Pin Type ExpandingDiameter
Design Units Metric
Nominal Diameter 0.3937 inch (10 mm)
View Details