Jergens, Inc. Recessed Button Handle Quick-Release Pins 803027

Description
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Button Handle Quick-Release Pins - 803027 - Jergens, Inc.
Cleveland, OH, United States
Recessed Button Handle Quick-Release Pins
803027
Recessed Button Handle Quick-Release Pins 803027
Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 803027
Product Name Recessed Button Handle Quick-Release Pins
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Stainless Steel Pull Dowels - 31604-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.2502 inch (6.36 mm)
View Details
Ball Lock® Fast Acting Shanks - 49612-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.9843 inch (25 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31813 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 2 inch (50.8 mm)
View Details
Ball Lock® Fast Acting Shanks - 49671-S - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.18 inch (30 mm)
View Details