Jergens, Inc. Heavy Duty T-Handle Quick-Release Pins 802723

Description
Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty T-Handle Quick-Release Pins from Jergens, Inc. are designed for military and industrial applications, featuring a welded stainless steel handle that enhances impact resistance. These pins are made from stainless steel, providing corrosion resistance and durability. They offer quick and easy positive engagement, making them suitable for applications that require frequent and repetitive use. The pins can be ordered with an optional configuration of four locking balls to increase locking element tensile strength. They are compliant with military specifications and standards, ensuring reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The Heavy Duty T-Handle Quick-Release Pins from Jergens, Inc. are designed for military and industrial applications, featuring a welded stainless steel handle that enhances impact resistance. These pins are made from stainless steel, providing corrosion resistance and durability. They offer quick and easy positive engagement, making them suitable for applications that require frequent and repetitive use. The pins can be ordered with an optional configuration of four locking balls to increase locking element tensile strength. They are compliant with military specifications and standards, ensuring reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty T-Handle Quick-Release Pins - 802723 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty T-Handle Quick-Release Pins
802723
Heavy Duty T-Handle Quick-Release Pins 802723
Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 802723
Product Name Heavy Duty T-Handle Quick-Release Pins
Pin Type T-Pin
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick-Release Pins - 801085 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
Ball Lock® Fast Acting Shanks - 49634-S - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.38 inch (35 mm)
View Details
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801043RP - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Ball Lock® Shanks - 49661 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.9843 inch (25 mm)
View Details