Jergens, Inc. Heavy Duty T-Handle Quick-Release Pins 802699

Description
Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty T-Handle Quick-Release Pins from Jergens, Inc. are designed for applications requiring high strength and durability. These pins feature a welded stainless steel handle that enhances impact resistance and corrosion resistance, making them suitable for demanding environments. The pins provide quick and easy positive engagement, with high holding strengths ideal for frequent use. They are compliant with military specifications and can be ordered with optional features such as additional locking balls for increased tensile strength. The product is available in various sizes, with specific double shear resistance and locking element tensile strength values detailed in the datasheet.

Datasheet Summary
Powered by GS/AI

The Heavy Duty T-Handle Quick-Release Pins from Jergens, Inc. are designed for applications requiring high strength and durability. These pins feature a welded stainless steel handle that enhances impact resistance and corrosion resistance, making them suitable for demanding environments. The pins provide quick and easy positive engagement, with high holding strengths ideal for frequent use. They are compliant with military specifications and can be ordered with optional features such as additional locking balls for increased tensile strength. The product is available in various sizes, with specific double shear resistance and locking element tensile strength values detailed in the datasheet.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty T-Handle Quick-Release Pins - 802699 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty T-Handle Quick-Release Pins
802699
Heavy Duty T-Handle Quick-Release Pins 802699
Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 802699
Product Name Heavy Duty T-Handle Quick-Release Pins
Pin Type T-Pin
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801086RP - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31649 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 4 inch (102 mm)
View Details
Ball Lock® Fast Acting Shanks - 49608-S - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.6299 inch (16 mm)
View Details
T-Handle Quick Release Pins with Stainless Steel Loop-Eyelet Lanyard - 801084GB - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details