Jergens, Inc. L-Handle Quick-Release Pins 801528

Description
Jergens L-Handle Kwik-Lok® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens L-Handle Kwik-Lok® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-Handle Quick-Release Pins - 801528 - Jergens, Inc.
Cleveland, OH, United States
L-Handle Quick-Release Pins
801528
L-Handle Quick-Release Pins 801528
Jergens L-Handle Kwik-Lok® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. Lead times may vary on non-stock items. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens L-Handle Kwik-Lok® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.
  • Lead times may vary on non-stock items.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 801528
Product Name L-Handle Quick-Release Pins
Pin Type L-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Groove Stainless Steel Pull Dowels - 31832-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
Ball Lock® Fast Acting Shanks - 49611-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.9843 inch (25 mm)
View Details
Ball Lock® Shanks - 49693 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.97 inch (50 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31817-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details