Jergens, Inc. L-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard 801452JS

Description
Jergens L-Handle Kwik-Lok® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17986 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of an optional lanyard Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam. (3.18mm diam.) Meets Mil-DTL-83420 Other cable diameters, jacket colors (blue, black, clear), and special configuration styles by special order Lanyards are not weight bearing. They are only meant to support the weight of the pins-rated only @ 100 lbs. Note: Other configurations are available. Please contact us for your quote today!
Request a Quote
Description
Jergens L-Handle Kwik-Lok® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17986 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of an optional lanyard Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam. (3.18mm diam.) Meets Mil-DTL-83420 Other cable diameters, jacket colors (blue, black, clear), and special configuration styles by special order Lanyards are not weight bearing. They are only meant to support the weight of the pins-rated only @ 100 lbs. Note: Other configurations are available. Please contact us for your quote today!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
L-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard - 801452JS - Jergens, Inc.
Cleveland, OH, United States
L-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard
801452JS
L-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard 801452JS
Jergens L-Handle Kwik-Lok® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17986 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of an optional lanyard Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam. (3.18mm diam.) Meets Mil-DTL-83420 Other cable diameters, jacket colors (blue, black, clear), and special configuration styles by special order Lanyards are not weight bearing. They are only meant to support the weight of the pins-rated only @ 100 lbs. Note: Other configurations are available. Please contact us for your quote today!

Jergens L-Handle Kwik-Lok® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.

  • Material:
    • Handle: Black Cast Aluminum
    • Button: Blue Anodized Aluminum
    • Pin Body: Heat Treated 17-4 PH Stainless Steel
  • SPECS: MS17986 & NAS1333-NAS1343
  • Includes hole and split ring for easy attachment of an optional lanyard

Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins.

  • 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.)
  • Green Nylon Jacket: 1/8" diam. (3.18mm diam.)
  • Meets Mil-DTL-83420
  • Other cable diameters, jacket colors (blue, black, clear), and special configuration styles by special order
  • Lanyards are not weight bearing. They are only meant to support the weight of the pins-rated only @ 100 lbs.

Note: Other configurations are available. Please contact us for your quote today!

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 801452JS
Product Name L-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard
Pin Type L-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Groove Alloy Steel Pull Dowels - 31813 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 2 inch (50.8 mm)
View Details
5-Axis Locating Pins - 5LP1230 - Jergens, Inc.
Specs
Design Units Metric
Material 1018 Carbon Steel
View Details
Ball Lock® Shanks - 49684 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.38 inch (35 mm)
View Details
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801084NQ - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details