Jergens, Inc. Button Handle Quick Release Pins with Aluminum Oval Tab Lanyard 800654RP

Description
Jergens Kwik-Lok® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17984 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of an optional lanyard Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam. (3.18mm diam.) Meets Mil-DTL-83420 Other cable diameters, jacket colors (blue, black, clear), and special configuration styles by special order Lanyards are not weight bearing. They are only meant to support the weight of the pins-rated only @ 100 lbs. Note: Other configurations are available. Please contact us for your quote today!
Request a Quote
Description
Jergens Kwik-Lok® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17984 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of an optional lanyard Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam. (3.18mm diam.) Meets Mil-DTL-83420 Other cable diameters, jacket colors (blue, black, clear), and special configuration styles by special order Lanyards are not weight bearing. They are only meant to support the weight of the pins-rated only @ 100 lbs. Note: Other configurations are available. Please contact us for your quote today!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Button Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 800654RP - Jergens, Inc.
Cleveland, OH, United States
Button Handle Quick Release Pins with Aluminum Oval Tab Lanyard
800654RP
Button Handle Quick Release Pins with Aluminum Oval Tab Lanyard 800654RP
Jergens Kwik-Lok® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17984 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of an optional lanyard Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam. (3.18mm diam.) Meets Mil-DTL-83420 Other cable diameters, jacket colors (blue, black, clear), and special configuration styles by special order Lanyards are not weight bearing. They are only meant to support the weight of the pins-rated only @ 100 lbs. Note: Other configurations are available. Please contact us for your quote today!

Jergens Kwik-Lok® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.

  • Material:
    • Handle: Black Cast Aluminum
    • Button: Blue Anodized Aluminum
    • Pin Body: Heat Treated 17-4 PH Stainless Steel
  • SPECS: MS17984 & NAS1333-NAS1343
  • Includes hole and split ring for easy attachment of an optional lanyard

Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins.

  • 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.)
  • Green Nylon Jacket: 1/8" diam. (3.18mm diam.)
  • Meets Mil-DTL-83420
  • Other cable diameters, jacket colors (blue, black, clear), and special configuration styles by special order
  • Lanyards are not weight bearing. They are only meant to support the weight of the pins-rated only @ 100 lbs.

Note: Other configurations are available. Please contact us for your quote today!

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 800654RP
Product Name Button Handle Quick Release Pins with Aluminum Oval Tab Lanyard
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Stainless Steel Pull Dowels - 31649-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.7502 inch (19.06 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31847 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1.75 inch (44.45 mm)
View Details
Ball Lock® Fast Acting Shanks - 49608-S - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.6299 inch (16 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31852 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 2 inch (50.8 mm)
View Details