Jergens, Inc. 300 Series Button Handle Quick Release Pin 800648-300

Description
These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and release. Note: If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and release. Note: If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Series Button Handle Quick Release Pin - 800648-300 - Jergens, Inc.
Cleveland, OH, United States
300 Series Button Handle Quick Release Pin
800648-300
300 Series Button Handle Quick Release Pin 800648-300
These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and release. Note: If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and release.


Note:

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 800648-300
Product Name 300 Series Button Handle Quick Release Pin
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Shanks - 49693 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.97 inch (50 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31826-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.4375 inch (11.11 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31424 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 3 inch (76.2 mm)
View Details
Ball Lock® Fast Acting Shanks - 49681-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.38 inch (35 mm)
View Details