The 800627-300 is a 300-series button handle quick release pin with a 1/4 inch diameter body made from 300 series stainless steel, an aluminum alloy button and handle, and a blue handle. It features a push-button and ball-lock mechanism for positive engagement and release, with dimensions A=0.2470 in, B=0.2485 in, C=0.290 in, D=0.250 in, E=0.310 in, F=0.500 in, G=0.800 in, H=0.480 in. Lanyards are available for purchase separately. The part is designed for commercial and industrial applications requiring corrosion resistance and repeatable connections.
These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and release.
Note:
If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
| Jergens, Inc. | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | 800627-300 |
| Product Name | 300 Series Button Handle Quick Release Pin |
| Design Units | English |