The 800622-300 is a button handle quick release pin from the 300 series, made from 300 series stainless steel with an aluminum alloy handle and button. It features a push-button and ball-lock mechanism for positive engagement and release, and is designed for corrosion resistance and durability in industrial and commercial applications. The pin has a diameter of 1/4 inch, a body length of 0.75 inches, and an overall length of 2.22 inches.
These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and release.
Note:
If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
| Jergens, Inc. | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | 800622-300 |
| Product Name | 300 Series Button Handle Quick Release Pin |
| Design Units | English |