The 800600-300 is a 300-series button handle quick release pin with a body and handle made from 300 series stainless steel and aluminum alloy, respectively, and a blue handle. It has a pin diameter of 3/16 inch, a maximum pin length of 0.800 inch, a shank diameter of 0.220 inch, a body diameter of 0.260 inch, a button height of 0.310 inch, a body length of 0.720 inch, a total length of 1.750 inch, and a pin thread size of M1.270, designed for reliable push-button engagement and release in industrial and commercial applications.
These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and release.
Note:
If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
| Jergens, Inc. | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | 800600-300 |
| Product Name | 300 Series Button Handle Quick Release Pin |
| Design Units | English |