ASG, Division of Jergens, Inc. Spring Balancer: 2 to 4 lbs. 64308

Description
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released
Description
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released

Suppliers

Company
Product
Description
Supplier Links
Spring Balancer: 2 to 4 lbs. - 64308 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Spring Balancer: 2 to 4 lbs.
64308
Spring Balancer: 2 to 4 lbs. 64308
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released
  • Reduce operator fatigue
  • Tools become weightless
  • Smooth operation
  • Tool is raised to the up position when released
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Tool Balancers
Product Number 64308
Product Name Spring Balancer: 2 to 4 lbs.
Load Capacity 2 to 4 lbs (0.9070 to 1.81 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Balancers 6.6 - 11.0 lbs. Capacity -  - Advanced Technology Products
Specs
Load Capacity 6.6 to 11 lbs (2.99 to 4.99 kg)
Type Reel
Power Spring
View Details
Tool Balancing System - Helicol-Combi® - DME Company
Specs
Load Capacity 11 lbs (4.99 kg)
Reach / Travel 5.83 ft (17.78 dm)
Power Spring; Pneumatic
View Details
Standard Spring Balancer - EW-4 - Conductix-Wampfler
Specs
Load Capacity 4.4 to 8.8 lbs (2 to 3.99 kg)
Reach / Travel 4.27 ft (13 dm)
Type Reel
View Details
MZ-48 Tool Balancer - 180506 - Mountz, Inc.
Specs
Reach / Travel 4.92 ft (14.99 dm)
Type Reel
View Details