Jergens 5-Axis Locating Keys are used to adapt any of our 5-Axis Vise elements with bottom keyway slots for alignment to your machine table slots. Their unique design accommodates socket head cap screws, which will tighten a T-nut to the T-slot in your machine. All hardware mounting methods can quickly be converted over and mounted to a different machine tool the next time you use the components. Features, Benefits, & Product Specifications:
Material & Finish: 1018 Carbon Steel, Black Oxide
Heat Treat: Case Hardened, 60 RC
Width (A) Tolerance: ±0.0005
Screws included
Jergens 5-Axis Locating Keys are used to adapt any of our 5-Axis Vise elements with bottom keyway slots for alignment to your machine table slots. Their unique design accommodates socket head cap screws, which will tighten a T-nut to the T-slot in your machine. All hardware mounting methods can quickly be converted over and mounted to a different machine tool the next time you use the components.
Features, Benefits, & Product Specifications:
- Material & Finish: 1018 Carbon Steel, Black Oxide
- Heat Treat: Case Hardened, 60 RC
- Width (A) Tolerance: ±0.0005
- Screws included