Jergens, Inc. Spring Stops 36111

Description
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold
Request a Quote Datasheet
Description
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Stops - 36111 - Jergens, Inc.
Cleveland, OH, United States
Spring Stops
36111
Spring Stops 36111
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold

Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type.
Features, Benefits, & Product Specifications:

  • Body Material: ZA-12 Zinc Aluminum Alloy
  • Plunger Material: Low Carbon Steel
  • Plunger Heat Treat: Case Hardened 74-77 R30N
  • Set screw allows for adjustable plunger travel
  • Angled mounting slot provides a more secure hold
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 36111
Product Name Spring Stops
Body ZA-12 Zinc Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10735 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 12 lbs (5.44 kg)
Thread Size 1/2-20
View Details
Stainless Steel Press Fit Plungers - 11036 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 14 lbs (6.35 kg)
Non-threaded 0.3750 inch (9.52 mm)
View Details
Steel Spring Plungers - 27272 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 3.97 lbs (1.8 kg)
Thread Size M6 x 1.0
View Details
Steel Ball Plungers - 10888 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 17.86 lbs (8.1 kg)
Thread Size M16 x 2.0
View Details