Jergens, Inc. Spring Stops 36109

Description
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold
Request a Quote Datasheet
Description
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Stops - 36109 - Jergens, Inc.
Cleveland, OH, United States
Spring Stops
36109
Spring Stops 36109
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold

Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type.
Features, Benefits, & Product Specifications:

  • Body Material: ZA-12 Zinc Aluminum Alloy
  • Plunger Material: Low Carbon Steel
  • Plunger Heat Treat: Case Hardened 74-77 R30N
  • Set screw allows for adjustable plunger travel
  • Angled mounting slot provides a more secure hold
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 36109
Product Name Spring Stops
Body ZA-12 Zinc Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27278 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 14.51 lbs (6.58 kg)
Thread Size Other Metric Thread; M20 x 2.5
View Details
Steel Ball Plungers - 10886 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 29.77 lbs (13.5 kg)
Thread Size M12 x 1.75
View Details
Steel Spring Plungers - 26850 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 7.25 lbs (3.29 kg)
Thread Size M4 x 0.7
View Details
Steel Ball Plungers - 10809 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 17 lbs (7.71 kg)
Thread Size 5/16-18
View Details