Jergens, Inc. Spring Stops 36101

Description
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold
Request a Quote Datasheet
Description
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Stops - 36101 - Jergens, Inc.
Cleveland, OH, United States
Spring Stops
36101
Spring Stops 36101
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold

Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type.
Features, Benefits, & Product Specifications:

  • Body Material: ZA-12 Zinc Aluminum Alloy
  • Plunger Material: Low Carbon Steel
  • Plunger Heat Treat: Case Hardened 74-77 R30N
  • Set screw allows for adjustable plunger travel
  • Angled mounting slot provides a more secure hold
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 36101
Product Name Spring Stops
Body ZA-12 Zinc Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Pull Ring Locking Plungers - 27813 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
L-Handle Retractable Locking Plungers - 27437 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 3.75 lbs (1.7 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Steel Ball Plungers - 10814 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 12 lbs (5.44 kg)
Thread Size 1/2-13
View Details
L-Handle Retractable Locking Plungers - 27836 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 2.5 lbs (1.13 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details