Jergens, Inc. Delrin Tip Shortie Spring Plungers 30777

Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Delrin Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 30703, 30603, 30303, & 30203
Request a Quote
Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Delrin Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 30703, 30603, 30303, & 30203
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delrin Tip Shortie Spring Plunger, part number 30777, features a body made from low carbon steel with a black oxide finish and a Delrin tip. It is designed for applications requiring a compact plunger with a full standard stroke. The plunger has a patch-style locking element and a screwdriver slot for insertion, eliminating the need for set screws that can complicate removal. This model has a thread size of M16 x 2.0, with an initial force of 0.91 kg and a final force of 4.76 kg. The product is suitable for applications where space is limited but a reliable spring mechanism is necessary. Special materials and sizes can be requested, making it adaptable for various engineering needs.

Datasheet Summary
Powered by GS/AI

The Delrin Tip Shortie Spring Plunger, part number 30777, features a body made from low carbon steel with a black oxide finish and a Delrin tip. It is designed for applications requiring a compact plunger with a full standard stroke. The plunger has a patch-style locking element and a screwdriver slot for insertion, eliminating the need for set screws that can complicate removal. This model has a thread size of M16 x 2.0, with an initial force of 0.91 kg and a final force of 4.76 kg. The product is suitable for applications where space is limited but a reliable spring mechanism is necessary. Special materials and sizes can be requested, making it adaptable for various engineering needs.

Suppliers

Company
Product
Description
Supplier Links
Delrin Tip Shortie Spring Plungers - 30777 - Jergens, Inc.
Cleveland, OH, United States
Delrin Tip Shortie Spring Plungers
30777
Delrin Tip Shortie Spring Plungers 30777
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Delrin Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 30703, 30603, 30303, & 30203

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size.
Features & Benefits:

  • Single-unit construction for better reliability
  • No set screw to separate from the plunger body
  • No need for “easy-out” tools
  • Close tolerance between tip and body
  • Conforms to TCMA dimensional standards
  • Patch-style locking element
  • Slot in the rear for insertion
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: Low Carbon Steel
  • Body Finish: Black Oxide
  • Tip Material: Delrin
  • Thread: 2A-UNC

Note(s):
UNF Thread for Inch Part No.'s 30703, 30603, 30303, & 30203

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 30777
Product Name Delrin Tip Shortie Spring Plungers
Plunger Type Spring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27274 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 7.19 lbs (3.26 kg)
Thread Size M10 x 1.5
View Details
Steel Ball Plungers - 10987 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 8.82 lbs (4 kg)
Thread Size M16 x 2.0
View Details
Steel Spring Plungers - 27273 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 4.48 lbs (2.03 kg)
Thread Size M8 x 1.25
View Details
Stainless Steel Ball Plungers - Fine Thread (UNF) - 11204 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 12 lbs (5.44 kg)
Thread Size 1/4-28
View Details