Jergens, Inc. Delrin Tip Shortie Spring Plungers 30772

Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Delrin Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 30703, 30603, 30303, & 30203
Request a Quote Datasheet
Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Delrin Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 30703, 30603, 30303, & 30203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delrin Tip Shortie Spring Plungers - 30772 - Jergens, Inc.
Cleveland, OH, United States
Delrin Tip Shortie Spring Plungers
30772
Delrin Tip Shortie Spring Plungers 30772
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Delrin Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 30703, 30603, 30303, & 30203

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size.
Features & Benefits:

  • Single-unit construction for better reliability
  • No set screw to separate from the plunger body
  • No need for “easy-out” tools
  • Close tolerance between tip and body
  • Conforms to TCMA dimensional standards
  • Patch-style locking element
  • Slot in the rear for insertion
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: Low Carbon Steel
  • Body Finish: Black Oxide
  • Tip Material: Delrin
  • Thread: 2A-UNC

Note(s):
UNF Thread for Inch Part No.'s 30703, 30603, 30303, & 30203

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 30772
Product Name Delrin Tip Shortie Spring Plungers
Plunger Type Spring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Shortie Spring Plungers - Short Travel - 27605 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 2.5 lbs (1.13 kg)
Thread Size #10-32
View Details
Short Pull Ring Retractable Plungers - 27560 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Retractable)
End Force 2 lbs (0.9070 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Steel Ball Plungers - 10818 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 50 lbs (22.68 kg)
Thread Size 5/8-11
View Details
Locking Hand Retractable Plungers - 27543 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 4 lbs (1.81 kg)
Body Stainless Steel; Stainless Steel
View Details