Jergens, Inc. Delrin Tip / Steel Spring Plungers 30422

Description
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and no need for “easy-out” tools. When adjusting Solid Drive, you can be sure the plunger body is turning and not a set screw. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Hex drive in the rear for spring plunger insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Delrin Thread: 2A-UNC Plunger tips are color coded to indicate light or heavy force: White: Delrin Tip, Light Force Blue: Delrin Tip, Heavy Force Note(s): For easy insertion of Spring Plungers with locking elements, the tapped hole should be countersunk at least 0.030-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.
Request a Quote Datasheet
Description
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and no need for “easy-out” tools. When adjusting Solid Drive, you can be sure the plunger body is turning and not a set screw. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Hex drive in the rear for spring plunger insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Delrin Thread: 2A-UNC Plunger tips are color coded to indicate light or heavy force: White: Delrin Tip, Light Force Blue: Delrin Tip, Heavy Force Note(s): For easy insertion of Spring Plungers with locking elements, the tapped hole should be countersunk at least 0.030-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delrin Tip / Steel Spring Plungers - 30422 - Jergens, Inc.
Cleveland, OH, United States
Delrin Tip / Steel Spring Plungers
30422
Delrin Tip / Steel Spring Plungers 30422
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and no need for “easy-out” tools. When adjusting Solid Drive, you can be sure the plunger body is turning and not a set screw. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Hex drive in the rear for spring plunger insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Delrin Thread: 2A-UNC Plunger tips are color coded to indicate light or heavy force: White: Delrin Tip, Light Force Blue: Delrin Tip, Heavy Force Note(s): For easy insertion of Spring Plungers with locking elements, the tapped hole should be countersunk at least 0.030-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and no need for “easy-out” tools. When adjusting Solid Drive, you can be sure the plunger body is turning and not a set screw.
Features & Benefits:

  • Single-unit construction for better reliability
  • No set screw to separate from the plunger body
  • No need for “easy-out” tools
  • Close tolerance between tip and body
  • Conforms to TCMA dimensional standards
  • Patch-style locking element
  • Hex drive in the rear for spring plunger insertion
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: Low Carbon Steel
  • Body Finish: Black Oxide
  • Tip Material: Delrin
  • Thread: 2A-UNC
  • Plunger tips are color coded to indicate light or heavy force:
    • White: Delrin Tip, Light Force
    • Blue: Delrin Tip, Heavy Force

Note(s):
For easy insertion of Spring Plungers with locking elements, the tapped hole should be countersunk at least 0.030-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 30422
Product Name Delrin Tip / Steel Spring Plungers
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27250 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 2.29 lbs (1.04 kg)
Thread Size M4 x 0.7
View Details
Stainless Steel Spring Plungers - 27013 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 11.1 lbs (5.03 kg)
Thread Size #10-32
View Details
Steel Tip Shortie Spring Plungers - 27175 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 8.51 lbs (3.86 kg)
Thread Size M12 x 1.75
View Details
Steel Ball Plungers - 10815 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 30 lbs (13.61 kg)
Thread Size 1/2-13
View Details