Jergens Solid Industrial Style Keylocking Insert part number 26027 is a metric threaded insert designed to repair or reinforce threads in soft metals. It has a nominal thread size of M20 x 1.5, an external diameter of 20.0 mm, and a length of 20.0 mm. The insert is made of carbon steel (C1215 or equivalent) with a parkerized finish and is furnished with fourlocking keys made of 302 stainless steel. It is RoHS compliant and meets standard tolerances of ±0.25 mm. Installation requires a 18.75 mm drill and an M20 x 1.5 tap, with a minimum thread depth of 22.5 mm and a countersink depth of 4.75 mm.
Jergens Solid Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place.
Features, Benefits, & Product Specifications:
| Jergens, Inc. | |
|---|---|
| Product Category | Threaded Inserts |
| Product Number | 26027 |
| Product Name | Solid Industrial Style Keylocking Inserts |
| Units | Metric |