ASG, Division of Jergens, Inc. Gedore TLS Cleanroom Preset Torque Screwdriver 015089

Description
The TLS Clean Room Torque Screwdrivers are designed to protect precision products from contamination during assembly, utilizing PTFE impregnated sealed anodized aluminum handles. These Torque Screwdrivers are designed specifically for use in Clean Rooms by utilizing suitable surface treatments and incorporating high performance seals in their design Operator fatigue is minimized by the soft reset action of the Torque Tool Complete control of the tightening process is achieved by eliminating both under and over tightening as these tools incorporate Gedore Torque’s slipping mechanism Suitable for use by operators of any skill level, as these tools will repeatedly deliver the set torque without the need for operator intervention CRS 100-1360 FH model comes supplied with T-bar to assist with higher torque
Description
The TLS Clean Room Torque Screwdrivers are designed to protect precision products from contamination during assembly, utilizing PTFE impregnated sealed anodized aluminum handles. These Torque Screwdrivers are designed specifically for use in Clean Rooms by utilizing suitable surface treatments and incorporating high performance seals in their design Operator fatigue is minimized by the soft reset action of the Torque Tool Complete control of the tightening process is achieved by eliminating both under and over tightening as these tools incorporate Gedore Torque’s slipping mechanism Suitable for use by operators of any skill level, as these tools will repeatedly deliver the set torque without the need for operator intervention CRS 100-1360 FH model comes supplied with T-bar to assist with higher torque

Suppliers

Company
Product
Description
Supplier Links
Gedore TLS Cleanroom Preset Torque Screwdriver - 015089 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore TLS Cleanroom Preset Torque Screwdriver
015089
Gedore TLS Cleanroom Preset Torque Screwdriver 015089
The TLS Clean Room Torque Screwdrivers are designed to protect precision products from contamination during assembly, utilizing PTFE impregnated sealed anodized aluminum handles. These Torque Screwdrivers are designed specifically for use in Clean Rooms by utilizing suitable surface treatments and incorporating high performance seals in their design Operator fatigue is minimized by the soft reset action of the Torque Tool Complete control of the tightening process is achieved by eliminating both under and over tightening as these tools incorporate Gedore Torque’s slipping mechanism Suitable for use by operators of any skill level, as these tools will repeatedly deliver the set torque without the need for operator intervention CRS 100-1360 FH model comes supplied with T-bar to assist with higher torque
  • The TLS Clean Room Torque Screwdrivers are designed to protect precision products from contamination during assembly, utilizing PTFE impregnated sealed anodized aluminum handles. These Torque Screwdrivers are designed specifically for use in Clean Rooms by utilizing suitable surface treatments and incorporating high performance seals in their design
  • Operator fatigue is minimized by the soft reset action of the Torque Tool
  • Complete control of the tightening process is achieved by eliminating both under and over tightening as these tools incorporate Gedore Torque’s slipping mechanism
  • Suitable for use by operators of any skill level, as these tools will repeatedly deliver the set torque without the need for operator intervention
  • CRS 100-1360 FH model comes supplied with T-bar to assist with higher torque
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (hand tool)
Product Number 015089
Product Name Gedore TLS Cleanroom Preset Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 1924376 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details