JENOPTIK Optical Systems, Inc. is a stocking distributor for JENOPTIK standard products in North America. Products include JENmetar™ machine vision lenses.
The JENmetar™ telecentric lens series is distinguished by precision performance reaching less than 0.05% distortion.
JENOPTIK designs and manufactures custom lens assemblies for many markets including machine vision. Distribution of the JENOPTIK standard products is a natural extension of these activities.
| JENOPTIK Optical Systems, Inc. | |
|---|---|
| Product Category | Optical Lens Assemblies |
| Product Number | 0,15x /9 |
| Product Name | JENmetar Series Telecentric Lens |
| Type | Telecentric Lens |
| Working Distance | 95 mm (3.74 inch) |
| Depth of View | 3 to 17 mm (0.1181 to 0.6693 inch) |